DELL logo

DELL SP2309W computer monitor 58.4 cm (23") 2048 x 1152 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137713
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL SP2309W computer monitor 58.4 cm (23") 2048 x 1152 pixels Full HD Black:

DELL SP2309W, 58.4 cm (23"), 2048 x 1152 pixels, Full HD, 2 ms, Black

Long summary description DELL SP2309W computer monitor 58.4 cm (23") 2048 x 1152 pixels Full HD Black:

DELL SP2309W. Display diagonal: 58.4 cm (23"), Display resolution: 2048 x 1152 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.