DELL logo

DELL E2014T computer monitor 49.5 cm (19.5") 1600 x 900 pixels LED Touchscreen Tabletop Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76577
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL E2014T computer monitor 49.5 cm (19.5") 1600 x 900 pixels LED Touchscreen Tabletop Black:

DELL E2014T, 49.5 cm (19.5"), 1600 x 900 pixels, LED, TN+Film, 2 ms, Black

Long summary description DELL E2014T computer monitor 49.5 cm (19.5") 1600 x 900 pixels LED Touchscreen Tabletop Black:

DELL E2014T. Display diagonal: 49.5 cm (19.5"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: TN+Film. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.