DELL Precision M7520, Intel® Xeon® E3 v5, 2.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB
DELL Precision M7520. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v5, Processor model: E3-1545MV5, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Pro Graphics P580. Operating system installed: Windows 7 Professional. Product color: Black