DELL logo

DELL OptiPlex 7010 Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83116
Info modified on:
23 Jul 2024, 20:46:45
Short summary description DELL OptiPlex 7010 Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional SFF PC Black, Silver:

DELL OptiPlex 7010, 3.3 GHz, Intel® Core™ i3, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description DELL OptiPlex 7010 Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional SFF PC Black, Silver:

DELL OptiPlex 7010. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.