DELL Precision 5820, 3.8 GHz, Intel® Core™ i7 X-series, 16 GB, 1.26 TB, DVD-RW, Windows 10 Pro
DELL Precision 5820. Processor frequency: 3.8 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-9800X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA Quadro P2200. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 950 W. Chassis type: Tower. Product type: Workstation. Product color: Black