DELL logo

DELL Precision T5600 Intel® Xeon® E5 Family E5-2643 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Midi Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78995
Info modified on:
23 Jul 2024, 20:46:32
Short summary description DELL Precision T5600 Intel® Xeon® E5 Family E5-2643 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Midi Tower Workstation Black:

DELL Precision T5600, 3.3 GHz, Intel® Xeon® E5 Family, 8 GB, 1 TB, DVD-ROM, Windows 7 Professional

Long summary description DELL Precision T5600 Intel® Xeon® E5 Family E5-2643 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Midi Tower Workstation Black:

DELL Precision T5600. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2643. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA® Quadro® 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: Workstation. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.