DELL Inspiron 5570, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB
DELL Inspiron 5570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Linux. Product color: Black, Silver