DELL logo

DELL Inspiron 5523 Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 630M Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18021
Info modified on:
01 Feb 2025, 04:46:01
Short summary description DELL Inspiron 5523 Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 630M Windows 8 Silver:

DELL Inspiron 5523, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 128 GB

Long summary description DELL Inspiron 5523 Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 128 GB SSD NVIDIA® GeForce® GT 630M Windows 8 Silver:

DELL Inspiron 5523. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.