DELL Latitude E5440, Intel® Core™ i3, 1.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
DELL Latitude E5440. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010Y, Processor frequency: 1.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4200. Operating system installed: Windows 7 Professional. Product color: Gray