DELL logo

DELL Inspiron 5423 Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") 6 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 7570M Gray

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38232
Info modified on:
24 Jan 2025, 20:41:43
Short summary description DELL Inspiron 5423 Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") 6 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 7570M Gray:

DELL Inspiron 5423, Intel® Core™ i5, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 6 GB, 128 GB

Long summary description DELL Inspiron 5423 Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") 6 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 7570M Gray:

DELL Inspiron 5423. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7570M. Product color: Gray

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.