DELL UltraSharp U2312HM, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Silver
DELL UltraSharp U2312HM. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Silver