DELL OptiPlex 5070, 3 GHz, Intel® Core™ i7, i7-9700, 8 GB, 1 TB, Windows 10 Pro
DELL OptiPlex 5070. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Weight: 7.93 kg. Product color: Black