DELL logo

DELL 492-BDPN power adapter/inverter Indoor 280 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1381
Info modified on:
08 Oct 2024, 11:38:41
Short summary description DELL 492-BDPN power adapter/inverter Indoor 280 W Black:

DELL 492-BDPN, Laptop, Indoor, 100 - 240 V, 50/60 Hz, 280 W, 19.5 V

Long summary description DELL 492-BDPN power adapter/inverter Indoor 280 W Black:

DELL 492-BDPN. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product color: Black. Width: 205.7 mm, Depth: 104.9 mm, Height: 26.4 mm. Quantity per pack: 1 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.