DELL logo

DELL 490-14268 graphics card AMD Radeon HD7470 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108637
Info modified on:
17 May 2018, 20:11:19
Short summary description DELL 490-14268 graphics card AMD Radeon HD7470 1 GB GDDR5:

DELL 490-14268, Radeon HD7470, 1 GB, GDDR5, 64 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description DELL 490-14268 graphics card AMD Radeon HD7470 1 GB GDDR5:

DELL 490-14268. Graphics processor family: AMD, Graphics processor: Radeon HD7470, Processor frequency: 750 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.