DELL Radeon HD 2400 Pro, GDDR2, 64 bit, 2048 x 1536 pixels, PCI Express x16
DELL Radeon HD 2400 Pro. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0. Interface type: PCI Express x16. Cooling type: Passive