DELL logo

DELL Precision M4800 Intel® Core™ i7 i7-4910MQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® Quadro® K2100M Windows 7 Professional Black, Gray

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41196
Info modified on:
23 Jan 2025, 19:06:26
Short summary description DELL Precision M4800 Intel® Core™ i7 i7-4910MQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® Quadro® K2100M Windows 7 Professional Black, Gray:

DELL Precision M4800, Intel® Core™ i7, 2.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description DELL Precision M4800 Intel® Core™ i7 i7-4910MQ Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® Quadro® K2100M Windows 7 Professional Black, Gray:

DELL Precision M4800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4910MQ, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black, Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.