DELL logo

DELL 407-BBXT network transceiver module Fiber optic 40000 Mbit/s QSFP

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60083
Info modified on:
20 Dec 2024, 07:47:33
Short summary description DELL 407-BBXT network transceiver module Fiber optic 40000 Mbit/s QSFP:

DELL 407-BBXT, Fiber optic, 40000 Mbit/s, QSFP, LC, 150 m, 40 Gigabit Ethernet

Long summary description DELL 407-BBXT network transceiver module Fiber optic 40000 Mbit/s QSFP:

DELL 407-BBXT. SFP transceiver type: Fiber optic, Maximum data transfer rate: 40000 Mbit/s, Interface type: QSFP. Brand compatibility: Dell, Compatible products: - Dell Networking Z9100 - Dell Networking Z9500 - Dell Networking S4048T-ON - Dell Networking...

The Story
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.