DELL logo

DELL Inspiron 15 (3520) Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62443
Info modified on:
23 Jan 2025, 18:15:26
Short summary description DELL Inspiron 15 (3520) Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

DELL Inspiron 15 (3520), Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description DELL Inspiron 15 (3520) Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

DELL Inspiron 15 (3520). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.