DELL logo

DELL OptiPlex 3010 Intel® Pentium® G640 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Mini Tower PC Black, Gray

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33744
Info modified on:
23 Jul 2024, 20:45:49
Short summary description DELL OptiPlex 3010 Intel® Pentium® G640 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Mini Tower PC Black, Gray:

DELL OptiPlex 3010, 2.8 GHz, Intel® Pentium®, G640, 2 GB, 250 GB, Windows 7 Professional

Long summary description DELL OptiPlex 3010 Intel® Pentium® G640 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Mini Tower PC Black, Gray:

DELL OptiPlex 3010. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor model: G640. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 265 W. Chassis type: Mini Tower. Product type: PC. Product color: Black, Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.