DELL logo

DELL Aerohive AP130 1000 Mbit/s White Power over Ethernet (PoE)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92814
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL Aerohive AP130 1000 Mbit/s White Power over Ethernet (PoE):

DELL Aerohive AP130, 2.4 GHz, 5 GHz, 1000 Mbit/s, AES, WEP, WPA, WPA-PSK, WPA2-PSK, 10,100,1000 Mbit/s

Long summary description DELL Aerohive AP130 1000 Mbit/s White Power over Ethernet (PoE):

DELL Aerohive AP130. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1000 Mbit/s. Security algorithms: AES, WEP, WPA, WPA-PSK, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product color: White. Power consumption (max): 11 W

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.