DELL Latitude E5540, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Black
DELL Latitude E5540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Product color: Black. Weight: 2.3 kg