DELL PowerConnect 5548P, Managed, L2, Full duplex, Rack mounting, 1U
DELL PowerConnect 5548P. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1v, IEEE 802.1w, IEEE 802.1x, IEEE.... Power connector: DC-in jack. Rack mounting, Form factor: 1U