DELL logo

DELL UltraSharp U3011 computer monitor 76.2 cm (30") 2560 x 1600 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70206
Info modified on:
25 Nov 2022, 10:14:45
Short summary description DELL UltraSharp U3011 computer monitor 76.2 cm (30") 2560 x 1600 pixels Full HD LED Black:

DELL UltraSharp U3011, 76.2 cm (30"), 2560 x 1600 pixels, Full HD, LCD, 7 ms, Black

Long summary description DELL UltraSharp U3011 computer monitor 76.2 cm (30") 2560 x 1600 pixels Full HD LED Black:

DELL UltraSharp U3011. Display diagonal: 76.2 cm (30"), Display resolution: 2560 x 1600 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.