DELL 2130cn, Laser, Color, 600 x 600 DPI, 20 ppm, Duplex printing, Network ready
DELL 2130cn. Print technology: Laser, Color, Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Network ready