DELL Precision T1700, 3.5 GHz, Intel® Xeon® E3 V3 Family, 8 GB, 256 GB, DVD±RW, Windows 7 Professional
DELL Precision T1700. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1241V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: AMD FirePro W2100. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Product color: Black