DELL logo

DELL XPS 13 Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10003
Info modified on:
29 Jan 2025, 18:58:39
Short summary description DELL XPS 13 Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Home Premium Black, Silver:

DELL XPS 13, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 4 GB, 256 GB, Windows 7 Home Premium

Long summary description DELL XPS 13 Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Home Premium Black, Silver:

DELL XPS 13. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 1.36 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.