Dell Wyse logo

Dell Wyse V30LE 1.2 GHz Windows CE 3.6 kg Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27026
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dell Wyse V30LE 1.2 GHz Windows CE 3.6 kg Black:

Dell Wyse V30LE, 1.2 GHz, VIA C7, 0.5 GB, 128 GB, 1920 x 1440 pixels, Black

Long summary description Dell Wyse V30LE 1.2 GHz Windows CE 3.6 kg Black:

Dell Wyse V30LE. Processor frequency: 1.2 GHz, Processor family: VIA C7. Internal memory: 0.5 GB. Total storage capacity: 128 GB. Maximum resolution: 1920 x 1440 pixels. Product color: Black, Cable lock slot type: Kensington

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.