DeepCool logo

DeepCool CH260 WH Micro Tower White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5623
Info modified on:
24 Jun 2025, 23:58:19
Short summary description DeepCool CH260 WH Micro Tower White:

DeepCool CH260 WH, Micro Tower, PC, White, micro ATX, Mini-ATX, Mini-ITX, Acrylonitrile butadiene styrene (ABS), SPCC, Tempered glass, Gaming

Long summary description DeepCool CH260 WH Micro Tower White:

DeepCool CH260 WH. Form factor: Micro Tower, Type: PC, Product color: White. Supported power supply form factors: PS2. Front fans diameters supported: 120 mm, Rear fans diameters supported: 120 mm, Top fans diameters supported: 120,140 mm. Supported HDD sizes: 2.5,3.5". Width: 225 mm, Depth: 438 mm, Height: 312.5 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.