Dahua Technology logo

Dahua Technology Lite DH-IPC-HDBW2431E-S-S2 Dome IP security camera Outdoor 2688 x 1520 pixels Ceiling/wall

Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17401
Info modified on:
20 Jul 2022, 15:17:06
Short summary description Dahua Technology Lite DH-IPC-HDBW2431E-S-S2 Dome IP security camera Outdoor 2688 x 1520 pixels Ceiling/wall:

Dahua Technology Lite DH-IPC-HDBW2431E-S-S2, IP security camera, Outdoor, Wired, CE-LVD: EN60950-1 CE-EMC: 2014/30/EU FCC: 47 CFR FCC 15, B UL/CUL: UL60950-1 CAN/CSA C22.2..., Ceiling/wall, White

Long summary description Dahua Technology Lite DH-IPC-HDBW2431E-S-S2 Dome IP security camera Outdoor 2688 x 1520 pixels Ceiling/wall:

Dahua Technology Lite DH-IPC-HDBW2431E-S-S2. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: White, Form factor: Dome. Minimum illumination: 0.01 lx, Angle of rotation: 355°, Lens viewing angle, horizontal: 102°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Fixed focal length: 2.8 mm, Closest focusing distance: 0.9 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.