D-Link logo

D-Link DUB-T210 video servers/encoder 720 x 576 pixels 30 fps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19146
Info modified on:
04 Apr 2019, 13:48:04
Short summary description D-Link DUB-T210 video servers/encoder 720 x 576 pixels 30 fps:

D-Link DUB-T210, 720 x 576 pixels, 30 fps, 720 x 480 pixels, 720 x 576 pixels, Brightness, Color, Contrast, 1.2 GHz

Long summary description D-Link DUB-T210 video servers/encoder 720 x 576 pixels 30 fps:

D-Link DUB-T210. Maximum video resolution: 720 x 576 pixels, Maximum frame rate: 30 fps, NTSC resolutions: 720 x 480 pixels. Image settings: Brightness, Color, Contrast, Minimum processor: 1.2 GHz, Minimum RAM: 256 MB. Certification: FCC, CE, C-Tick. Dimensions (WxDxH): 111 x 70 x 22 mm, Weight: 168.6 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.