D-Link logo

D-Link DBR-330-G cellular network device Cellular network router

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
608
Info modified on:
17 Jul 2025, 09:55:02
Short summary description D-Link DBR-330-G cellular network device Cellular network router:

D-Link DBR-330-G, Cellular network router, White, Portable, Wi-Fi 6 (802.11ax), 4G, 5G, LTE

Long summary description D-Link DBR-330-G cellular network device Cellular network router:

D-Link DBR-330-G. Device type: Cellular network router, Product color: White, Market positioning: Portable. Wi-Fi standards: Wi-Fi 6 (802.11ax). Data network: 4G, 5G, 4G standard: LTE, 5G standard: Sub6 NR. Compatible memory cards: MicroSD (TransFlash). Antenna type: Internal

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.