CoolBox logo

CoolBox IT-02 Mini Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26892
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CoolBox IT-02 Mini Tower Black:

CoolBox IT-02, Mini Tower, PC, Black, Mini-ITX, 2.5,3.5", 270 mm

Long summary description CoolBox IT-02 Mini Tower Black:

CoolBox IT-02. Form factor: Mini Tower, Type: PC, Product color: Black. Supported HDD sizes: 2.5,3.5". Width: 270 mm, Depth: 140 mm, Height: 215 mm. Cables included: AC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.