CoolBox logo

CoolBox ATX F32 500W Midi Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19727
Info modified on:
21 Oct 2022, 10:14:32
Short summary description CoolBox ATX F32 500W Midi Tower Black:

CoolBox ATX F32 500W, Midi Tower, PC, Black, ATX, micro ATX, Metal, HDD, Power

Long summary description CoolBox ATX F32 500W Midi Tower Black:

CoolBox ATX F32 500W. Form factor: Midi Tower, Type: PC, Product color: Black. Power supply: 500 W, Power supply location: Bottom. Front fans diameters supported: 80,90 mm, Side fans diameters supported: 80 mm. Supported HDD sizes: 2.5,3.5". Width: 175 mm, Depth: 415 mm, Height: 420 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.