Conceptronic logo

Conceptronic CIPDCAM720 security camera Dome IP security camera Indoor 1280 x 720 pixels Ceiling

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65884
Info modified on:
11 Jul 2022, 14:00:58
Short summary description Conceptronic CIPDCAM720 security camera Dome IP security camera Indoor 1280 x 720 pixels Ceiling:

Conceptronic CIPDCAM720, IP security camera, Indoor, Wired, ONVIF, Ceiling, White

Long summary description Conceptronic CIPDCAM720 security camera Dome IP security camera Indoor 1280 x 720 pixels Ceiling:

Conceptronic CIPDCAM720. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product color: White, Form factor: Dome. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Fixed focal length: 3.6 mm. LED type: IR

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.