Conceptronic logo

Conceptronic CCSERU serial cable Black 1.8 m USB Type-A DB-9

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75989
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Conceptronic CCSERU serial cable Black 1.8 m USB Type-A DB-9:

Conceptronic CCSERU, Black, 1.8 m, USB Type-A, DB-9, Male, Male

Long summary description Conceptronic CCSERU serial cable Black 1.8 m USB Type-A DB-9:

Conceptronic CCSERU. Product color: Black, Cable length: 1.8 m, Connector 1: USB Type-A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.