Conceptronic C8CHCCTVKITD, Wired, Bullet, BNC, Indoor/outdoor, 25 m, CMOS
Conceptronic C8CHCCTVKITD. Connectivity technology: Wired, Surveillance camera form factor: Bullet, Camera interface: BNC. Channels quantity: 8 channels, Storage media type: HDD, Video capturing speed: 30 fps. Input voltage: 12 V, Current: 2 A. Recorder width: 22 cm, Recorder depth: 25 cm, Recorder height: 4.5 cm. Package width: 223 mm, Package depth: 355 mm, Package height: 285 mm