Chieftec logo

Chieftec WH-01 B-B, no PSU Midi Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29795
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Chieftec WH-01 B-B, no PSU Midi Tower Black:

Chieftec WH-01 B-B, no PSU, Midi Tower, Server, Black, ATX, 205 mm, 540 mm

Long summary description Chieftec WH-01 B-B, no PSU Midi Tower Black:

Chieftec WH-01 B-B, no PSU. Form factor: Midi Tower, Type: Server, Product color: Black. Width: 205 mm, Depth: 540 mm, Height: 460 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.