Chieftec logo

Chieftec LT-01B-OP computer case Mini Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79924
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Chieftec LT-01B-OP computer case Mini Tower Black:

Chieftec LT-01B-OP, Mini Tower, PC, Black, micro ATX, SECC, Home/Office

Long summary description Chieftec LT-01B-OP computer case Mini Tower Black:

Chieftec LT-01B-OP. Form factor: Mini Tower, Type: PC, Product color: Black. Power supply location: Top. Front fans diameters supported: 80,90,120 mm, Rear fans diameters supported: 80,90,120 mm. Supported HDD sizes: 2.5,3.5". Width: 180 mm, Depth: 425 mm, Height: 352 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.