Chief logo

Chief XTM1U TV mount/stand 2.08 m (82") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139802
Info modified on:
20 Feb 2024, 15:16:45
Short summary description Chief XTM1U TV mount/stand 2.08 m (82") Black:

Chief XTM1U, 139.7 cm (55"), 2.08 m (82"), 114 kg, 100 x 100 mm, 100 x 100 mm, Black

Long summary description Chief XTM1U TV mount/stand 2.08 m (82") Black:

Chief XTM1U. Maximum weight capacity: 114 kg, Minimum screen size: 139.7 cm (55"), Maximum screen size: 2.08 m (82"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 100 x 100 mm. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.