Chief logo

Chief VCMUW project mount Ceiling White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125549
Info modified on:
13 Sept 2024, 10:10:24
Short summary description Chief VCMUW project mount Ceiling White:

Chief VCMUW, Ceiling, 113.4 kg, White, 432 mm, 97 mm, 235 mm

Long summary description Chief VCMUW project mount Ceiling White:

Chief VCMUW. Mounting type: Ceiling, Maximum weight capacity: 113.4 kg, Product color: White. Width: 432 mm, Height: 97 mm, Depth: 235 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.