CHERRY logo

CHERRY STRAIT 3.0 keyboard Universal USB QWERTZ German Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99127
Info modified on:
28 Nov 2023, 13:29:13
Short summary description CHERRY STRAIT 3.0 keyboard Universal USB QWERTZ German Silver, White:

CHERRY STRAIT 3.0, Full-size (100%), Wired, USB, QWERTZ, Silver, White

Long summary description CHERRY STRAIT 3.0 keyboard Universal USB QWERTZ German Silver, White:

CHERRY STRAIT 3.0. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 104. Cable length: 1.8 m. Recommended usage: Universal. Product color: Silver, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.