Case Logic logo

Case Logic ZLRS-117 43.2 cm (17") Trolley case Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12941
Info modified on:
19 Nov 2020, 13:37:11
Short summary description Case Logic ZLRS-117 43.2 cm (17") Trolley case Black:

Case Logic ZLRS-117, Trolley case, 43.2 cm (17"), 3.1 kg

Long summary description Case Logic ZLRS-117 43.2 cm (17") Trolley case Black:

Case Logic ZLRS-117. Case type: Trolley case, Maximum screen size: 43.2 cm (17"). Weight: 3.1 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.