Canon logo

Canon PIXMA iX6770 inkjet printer Color 9600 x 2400 DPI A3+

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48234
Info modified on:
30 May 2023, 12:06:23
Short summary description Canon PIXMA iX6770 inkjet printer Color 9600 x 2400 DPI A3+:

Canon PIXMA iX6770, Color, 9600 x 2400 DPI, A3+, 12000 pages per month, 14.5 ppm, Black

Long summary description Canon PIXMA iX6770 inkjet printer Color 9600 x 2400 DPI A3+:

Canon PIXMA iX6770. Color, Maximum duty cycle: 12000 pages per month. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 14.5 ppm. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.