Canon logo

Canon EF 16-35mm f/4L IS USM SLR Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27719
Info modified on:
14 Mar 2024, 19:23:21
Short summary description Canon EF 16-35mm f/4L IS USM SLR Black:

Canon EF 16-35mm f/4L IS USM, 16/12, 16 - 35 mm, Canon EF

Long summary description Canon EF 16-35mm f/4L IS USM SLR Black:

Canon EF 16-35mm f/4L IS USM. Component for: SLR, Lens structure (elements/groups): 16/12, Closest focusing distance: 0.28 m. Product color: Black. Diameter: 8.26 cm, Filter size: 77 mm, Length: 112.8 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.