Canon PIXMA MG5620, Inkjet, Color printing, 4800 x 1200 DPI, Color scanning, A4, Black
Canon PIXMA MG5620. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black