Canon logo

Canon EOS Rebel T5i SLR Camera Body 18 MP CMOS 5184 x 3456 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69656
Info modified on:
08 Feb 2022, 19:17:34
Short summary description Canon EOS Rebel T5i SLR Camera Body 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS Rebel T5i, 18 MP, 5184 x 3456 pixels, CMOS, Full HD, Touchscreen, Black

Long summary description Canon EOS Rebel T5i SLR Camera Body 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS Rebel T5i. Camera type: SLR Camera Body, Megapixel: 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Viewfinder type: Electronic. PictBridge. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.