Canon logo

Canon DR-3060 Sheet-fed scanner

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100786
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon DR-3060 Sheet-fed scanner:

Canon DR-3060, 216 x 297 mm, 48 bit, Sheet-fed scanner, CIS, 100 sheets, SCSI

Long summary description Canon DR-3060 Sheet-fed scanner:

Canon DR-3060. Maximum scan size: 216 x 297 mm, Input color depth: 48 bit. Scanner type: Sheet-fed scanner. Sensor type: CIS. Standard input capacity: 100 sheets. Standard interfaces: SCSI

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.