Canon logo

Canon PowerShot G15 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72524
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon PowerShot G15 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black:

Canon PowerShot G15, 12.1 MP, 4000 x 3000 pixels, CMOS, 5x, Full HD, Black

Long summary description Canon PowerShot G15 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Black:

Canon PowerShot G15. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/1.7", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 12800. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 6.1 - 30.5 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Viewfinder type: Optical. PictBridge. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.