Canon EF-S 18-135mm f/3.5-5.6 IS STM, Standard lens, 16/12, 18 - 135 mm, Image stabilizer, Canon EF-S
Canon EF-S 18-135mm f/3.5-5.6 IS STM. Component for: SLR, Lens structure (elements/groups): 16/12, Lens type: Standard lens. Camera brands compatibility: Canon, AF actuator: STM, Compatibility: EOS. Product color: Black. Diameter: 7.66 cm, Filter size: 67 mm, Length: 96 mm. Magnification: 0.28x