Canon logo

Canon LEGRIA HF S11 8.59 MP CMOS

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51202
Info modified on:
01 Jun 2018, 19:35:42
Short summary description Canon LEGRIA HF S11 8.59 MP CMOS:

Canon LEGRIA HF S11, 8.59 MP, CMOS, 25.4 / 2.6 mm (1 / 2.6"), 6.86 cm (2.7"), LCD, 450 g

Long summary description Canon LEGRIA HF S11 8.59 MP CMOS:

Canon LEGRIA HF S11. Total megapixels: 8.59 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.6 mm (1 / 2.6"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.4 - 64 mm. Display diagonal: 6.86 cm (2.7"), Display: LCD. Minimum illumination: 0.3 lx. Maximum video resolution: 1920 x 1080 pixels

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.